McMaster-Carr Supply Company Enclosure Type Mcm 28-960

Description
Enclosure Type:Multipurpose; Enclosure Material:-; External Height - Metric:41.28mm; External Width - Metric:50.8mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:1.63" RoHS Compliant: Yes
Description
Enclosure Type:Multipurpose; Enclosure Material:-; External Height - Metric:41.28mm; External Width - Metric:50.8mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:1.63" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Mcm - 34C3375 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Mcm
34C3375
Enclosure Type Mcm 34C3375
Enclosure Type:Multipurpose; Enclosure Material:-; External Height - Metric:41.28mm; External Width - Metric:50.8mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:1.63" RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:-; External Height - Metric:41.28mm; External Width - Metric:50.8mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:1.63" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 34C3375
Product Name Enclosure Type Mcm
Length 1.63 inch (41.28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Modular DIN Rail Enclosures and Open PCB Holders -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.23 to 3.54 inch (82 to 90 mm)
Width 0.8858 to 6.2 inch (22.5 to 158 mm)
View Details