McMaster-Carr Supply Company Fuse Current Mcm 28-370

Description
FUSE CURRENT:4A; FUSE SIZE METRIC:5MM X 20MM; FUSE SIZE IMPERIAL:0.2" X 0.79"; PRODUCT RANGE:-; BREAKING CAPACITY CURRENT AC:4A
Description
FUSE CURRENT:4A; FUSE SIZE METRIC:5MM X 20MM; FUSE SIZE IMPERIAL:0.2" X 0.79"; PRODUCT RANGE:-; BREAKING CAPACITY CURRENT AC:4A

Suppliers

Company
Product
Description
Supplier Links
Fuse Current Mcm - 71AC4621 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Current Mcm
71AC4621
Fuse Current Mcm 71AC4621
FUSE CURRENT:4A; FUSE SIZE METRIC:5MM X 20MM; FUSE SIZE IMPERIAL:0.2" X 0.79"; PRODUCT RANGE:-; BREAKING CAPACITY CURRENT AC:4A

FUSE CURRENT:4A; FUSE SIZE METRIC:5MM X 20MM; FUSE SIZE IMPERIAL:0.2" X 0.79"; PRODUCT RANGE:-; BREAKING CAPACITY CURRENT AC:4A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 71AC4621
Product Name Fuse Current Mcm
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Duplex GFCI Outlet, Self-Test with Night Light, Residential Grade - G1920L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S120D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 12 volts
View Details
 - ESD110B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details