McMaster-Carr Supply Company Fuse Current Mcm 28-355

Description
Fuse Current:5A; Voltage Rating VAC:250V; Product Range:ATE; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:-; Breaking Capacity Current AC:5A; Breaking Capacity Current DC:5A
Description
Fuse Current:5A; Voltage Rating VAC:250V; Product Range:ATE; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:-; Breaking Capacity Current AC:5A; Breaking Capacity Current DC:5A

Suppliers

Company
Product
Description
Supplier Links
Fuse Current Mcm - 25C7768 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Current Mcm
25C7768
Fuse Current Mcm 25C7768
Fuse Current:5A; Voltage Rating VAC:250V; Product Range:ATE; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:-; Breaking Capacity Current AC:5A; Breaking Capacity Current DC:5A

Fuse Current:5A; Voltage Rating VAC:250V; Product Range:ATE; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:-; Breaking Capacity Current AC:5A; Breaking Capacity Current DC:5A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 25C7768
Product Name Fuse Current Mcm
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1812 (4532m)
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2IVN24-TR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD237-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details