Nexperia B.V. ESD protection for In-vehicle networks PESD2IVN24-TR

Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 3.5 A Typ. diode capacitance matching: ∆Cd/Cd = 0.1 % ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605; C = 330 pF, R = 330 Ω) ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V Ultra low leakage current: IRM < 1 nA Qualified according to AEC-Q101 / Automotive grade Applications ESD protection for In-vehicle network lines in automotive environments CAN LIN FlexRay SENT
Request a Quote Datasheet
Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 3.5 A Typ. diode capacitance matching: ∆Cd/Cd = 0.1 % ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605; C = 330 pF, R = 330 Ω) ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V Ultra low leakage current: IRM < 1 nA Qualified according to AEC-Q101 / Automotive grade Applications ESD protection for In-vehicle network lines in automotive environments CAN LIN FlexRay SENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for In-vehicle networks - PESD2IVN24-TR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for In-vehicle networks
PESD2IVN24-TR
ESD protection for In-vehicle networks PESD2IVN24-TR
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 3.5 A Typ. diode capacitance matching: ∆Cd/Cd = 0.1 % ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605; C = 330 pF, R = 330 Ω) ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V Ultra low leakage current: IRM < 1 nA Qualified according to AEC-Q101 / Automotive grade Applications ESD protection for In-vehicle network lines in automotive environments CAN LIN FlexRay SENT

ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • Low clamping voltage: VCL= 33 V at IPP = 3.5 A
  • Typ. diode capacitance matching: ∆Cd/Cd = 0.1 %
  • ESD protection up to 30 kV (IEC 61000-4-2)
  • ESD protection up to 30 kV (ISO 10605; C = 330 pF, R = 330 Ω)
  • ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V
  • Ultra low leakage current: IRM < 1 nA
  • Qualified according to AEC-Q101 / Automotive grade

Applications

ESD protection for In-vehicle network lines in automotive environments

  • CAN
  • LIN
  • FlexRay
  • SENT
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2IVN24-TR
Product Name ESD protection for In-vehicle networks
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for in-vehicle networks - PESD2CANFD60VT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
Low capacitance unidirectional double ESD protection array - PESD5V0L2UMB,315 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT883B SOT883B
Standards and Certifications RoHS
View Details
Single-channel common-mode filter with integrated ESD protection network - IP3319CX6,135 - Nexperia B.V.
Specs
Mounting / Packaging OL-IP3319CX6 OL-IP3319CX6
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB30Z - Nexperia B.V.
Specs
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details