McMaster-Carr Supply Company Blow Characteristic Mcm 28-320

Description
Blow Characteristic:-; Fuse Current:15A; Voltage Rating VAC:32V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:15A RoHS Compliant: Yes
Description
Blow Characteristic:-; Fuse Current:15A; Voltage Rating VAC:32V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:15A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Mcm - 93X3751 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Mcm
93X3751
Blow Characteristic Mcm 93X3751
Blow Characteristic:-; Fuse Current:15A; Voltage Rating VAC:32V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:15A RoHS Compliant: Yes

Blow Characteristic:-; Fuse Current:15A; Voltage Rating VAC:32V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:15A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 93X3751
Product Name Blow Characteristic Mcm
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625201 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 4 amps
View Details
Auto Fuses - ATD/ATG -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers