McMaster-Carr Supply Company Blow Characteristic Mcm 28-318

Description
Blow Characteristic:-; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:10A
Description
Blow Characteristic:-; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:10A

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Mcm - 76R6641 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Mcm
76R6641
Blow Characteristic Mcm 76R6641
Blow Characteristic:-; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:10A

Blow Characteristic:-; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.75mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:10A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 76R6641
Product Name Blow Characteristic Mcm
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for in-vehicle networks - PESD1ETH10LS-QYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882BD
View Details
Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps Portable Series -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Suppressors - Diode-mode Series - PD02S9R1D201PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 9 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details