McMaster-Carr Supply Company No. Of Contacts Mcm 28-239

Description
No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Description
No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 38C9035 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
38C9035
No. Of Contacts Mcm 38C9035
No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9035
Product Name No. Of Contacts Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers