McMaster-Carr Supply Company Three Outlet Grounded Cube Convertor; No. Of Outlets Mcm 28-12045

Description
Three Outlet Grounded Cube Convertor; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:-; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:-; Product Range:
Description
Three Outlet Grounded Cube Convertor; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:-; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Three Outlet Grounded Cube Convertor; No. Of Outlets Mcm - 92T1594 - Newark, An Avnet Company
Chicago, IL, United States
Three Outlet Grounded Cube Convertor; No. Of Outlets Mcm
92T1594
Three Outlet Grounded Cube Convertor; No. Of Outlets Mcm 92T1594
Three Outlet Grounded Cube Convertor; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:-; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:-; Product Range:

Three Outlet Grounded Cube Convertor; No. of Outlets:3Outlets; Outlet Type:NEMA 5-15R; Current Rating:-; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 92T1594
Product Name Three Outlet Grounded Cube Convertor; No. Of Outlets Mcm
Number of Outlets 3
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963694 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1586T10A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
24-Outlet Vertical Power Strip, 120V, 20A, L5-20P, 15-ft. Cord, 72 in. - PS7224-20T - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details