McMaster-Carr Supply Company Blow Characteristic Mcm 28-0215

Description
Blow Characteristic:-; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:20A RoHS Compliant: Yes
Datasheet
Description
Blow Characteristic:-; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Mcm - 19C9841 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Mcm
19C9841
Blow Characteristic Mcm 19C9841
Blow Characteristic:-; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:20A RoHS Compliant: Yes

Blow Characteristic:-; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Blow Characteristic Mcm - 61AK2891 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Mcm
61AK2891
Blow Characteristic Mcm 61AK2891
BLOW CHARACTERISTIC:-; FUSE CURRENT:20A; VOLTAGE RATING VAC:250V; FUSE SIZE METRIC:-; FUSE SIZE IMPERIAL:-; PRODUCT RANGE:-; BREAKING CAPACITY CURRENT AC:20A

BLOW CHARACTERISTIC:-; FUSE CURRENT:20A; VOLTAGE RATING VAC:250V; FUSE SIZE METRIC:-; FUSE SIZE IMPERIAL:-; PRODUCT RANGE:-; BREAKING CAPACITY CURRENT AC:20A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 19C9841 61AK2891
Product Name Blow Characteristic Mcm Blow Characteristic Mcm
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 250 amps
View Details
Surface Mount Fuses - VF462 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 450 volts
Rated Current 6.3 amps
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details