McMaster-Carr Supply Company 6.3Mm X 3.0Mm Barrel Plug; Gender Mcm 27-860

Description
6.3mm x 3.0mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3mm; Barrel Outer Diameter:6.3mm; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
6.3mm x 3.0mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3mm; Barrel Outer Diameter:6.3mm; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.3Mm X 3.0Mm Barrel Plug; Gender Mcm - 38C9200 - Newark, An Avnet Company
Chicago, IL, United States
6.3Mm X 3.0Mm Barrel Plug; Gender Mcm
38C9200
6.3Mm X 3.0Mm Barrel Plug; Gender Mcm 38C9200
6.3mm x 3.0mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3mm; Barrel Outer Diameter:6.3mm; Voltage Rating:- RoHS Compliant: Yes

6.3mm x 3.0mm Barrel Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3mm; Barrel Outer Diameter:6.3mm; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9200
Product Name 6.3Mm X 3.0Mm Barrel Plug; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers