McMaster-Carr Supply Company Dc Power Plug 1.7X4.75 (Eiaj Iii); Gender Mcm 27-5861

Description
DC Power Plug 1.7x4.75 (EIAJ III); Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm; Product Range:-RoHS Compliant: Yes
Description
DC Power Plug 1.7x4.75 (EIAJ III); Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug 1.7X4.75 (Eiaj Iii); Gender Mcm - 40T6192 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug 1.7X4.75 (Eiaj Iii); Gender Mcm
40T6192
Dc Power Plug 1.7X4.75 (Eiaj Iii); Gender Mcm 40T6192
DC Power Plug 1.7x4.75 (EIAJ III); Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm; Product Range:-RoHS Compliant: Yes

DC Power Plug 1.7x4.75 (EIAJ III); Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40T6192
Product Name Dc Power Plug 1.7X4.75 (Eiaj Iii); Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details