McMaster-Carr Supply Company Adapter, Stereo Receptacle To Mono Plug; Audio Video Connector A Mcm 27-320

Description
ADAPTER, STEREO RECEPTACLE TO MONO PLUG; Audio Video Connector A:Stereo Receptacle - 3.5mm; Audio Video Connector B:Mono Plug - 3.5mm; Product Range:-; Connector Body Material:Plastic Body; Connector Type:Adaptor, In-Line RoHS Compliant: Yes
Datasheet
Description
ADAPTER, STEREO RECEPTACLE TO MONO PLUG; Audio Video Connector A:Stereo Receptacle - 3.5mm; Audio Video Connector B:Mono Plug - 3.5mm; Product Range:-; Connector Body Material:Plastic Body; Connector Type:Adaptor, In-Line RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Stereo Receptacle To Mono Plug; Audio Video Connector A Mcm - 99B2217 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Stereo Receptacle To Mono Plug; Audio Video Connector A Mcm
99B2217
Adapter, Stereo Receptacle To Mono Plug; Audio Video Connector A Mcm 99B2217
ADAPTER, STEREO RECEPTACLE TO MONO PLUG; Audio Video Connector A:Stereo Receptacle - 3.5mm; Audio Video Connector B:Mono Plug - 3.5mm; Product Range:-; Connector Body Material:Plastic Body; Connector Type:Adaptor, In-Line RoHS Compliant: Yes

ADAPTER, STEREO RECEPTACLE TO MONO PLUG; Audio Video Connector A:Stereo Receptacle - 3.5mm; Audio Video Connector B:Mono Plug - 3.5mm; Product Range:-; Connector Body Material:Plastic Body; Connector Type:Adaptor, In-Line RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99B2217
Product Name Adapter, Stereo Receptacle To Mono Plug; Audio Video Connector A Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers