McMaster-Carr Supply Company 1/4 In Phone Plug, Solder Internal Strain Relief Plastic; No. Of Contacts Mcm 27-050

Description
1/4 in Phone Plug, Solder Internal Strain Relief Plastic; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/4 in Phone Plug, Solder Internal Strain Relief Plastic; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 In Phone Plug, Solder Internal Strain Relief Plastic; No. Of Contacts Mcm - 38C9340 - Newark, An Avnet Company
Chicago, IL, United States
1/4 In Phone Plug, Solder Internal Strain Relief Plastic; No. Of Contacts Mcm
38C9340
1/4 In Phone Plug, Solder Internal Strain Relief Plastic; No. Of Contacts Mcm 38C9340
1/4 in Phone Plug, Solder Internal Strain Relief Plastic; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

1/4 in Phone Plug, Solder Internal Strain Relief Plastic; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9340
Product Name 1/4 In Phone Plug, Solder Internal Strain Relief Plastic; No. Of Contacts Mcm
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female Isolated Ground Panel Receptacle - SALE-8934 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers