McMaster-Carr Supply Company Cable Tie Material Mcm 21-3690

Description
Cable Tie Material:Nylon (Polyamide); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Description
Cable Tie Material:Nylon (Polyamide); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Material Mcm - 01C4563 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Material Mcm
01C4563
Cable Tie Material Mcm 01C4563
Cable Tie Material:Nylon (Polyamide); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Cable Tie Material:Nylon (Polyamide); Cable Tie Length:-; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01C4563
Product Name Cable Tie Material Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - EN3742-038 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details