The 1/4 Inch Self Adhesive Cable Clamp, part number 19P7275, is designed for securing cables with an internal diameter of 6.35mm. This product is made from nylon (polyamide) and is available in black. The self-adhesive feature allows for easy installation on various surfaces without the need for additional hardware. This cable clamp is reusable, providing flexibility for adjustments or repositioning as needed. It is also RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications where a reliable and easy-to-install cable management solution is required.
1/4 inch Self Adhesive Cable Clamps; Cable Clamp / Clip Type:Self Adhesive; Internal Diameter:43104"; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; Height:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 19P7275 |
| Product Name | 1/4 Inch Self Adhesive Cable Clamps; Cable Clamp / Clip Type Mcm |
| Type | Adhesive Mount Clip |