McLean Inc. Dovetail Sliding Assembly DV-130

Description
Dovetail slides typically have a larger contact area as compared to other sliding assemblies, providing a high stiffness and load bearing capacity. The dovetail interconnects the saddle and base and guides the travel of the saddle. Dovetail slides can be preloaded with the gib adjustment for increased friction. Applications include automation, shuttle devices, fixtures, work holding and press loading . DV-130
Description
Dovetail slides typically have a larger contact area as compared to other sliding assemblies, providing a high stiffness and load bearing capacity. The dovetail interconnects the saddle and base and guides the travel of the saddle. Dovetail slides can be preloaded with the gib adjustment for increased friction. Applications include automation, shuttle devices, fixtures, work holding and press loading . DV-130

Suppliers

Company
Product
Description
Supplier Links
Dovetail Sliding Assembly - DV-130 - Reid Supply
Norton Shores, MI, United States
Dovetail Sliding Assembly
DV-130
Dovetail Sliding Assembly DV-130
Dovetail slides typically have a larger contact area as compared to other sliding assemblies, providing a high stiffness and load bearing capacity. The dovetail interconnects the saddle and base and guides the travel of the saddle. Dovetail slides can be preloaded with the gib adjustment for increased friction. Applications include automation, shuttle devices, fixtures, work holding and press loading . DV-130

Dovetail slides typically have a larger contact area as compared to other sliding assemblies, providing a high stiffness and load bearing capacity. The dovetail interconnects the saddle and base and guides the travel of the saddle. Dovetail slides can be preloaded with the gib adjustment for increased friction. Applications include automation, shuttle devices, fixtures, work holding and press loading


. DV-130

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Linear Slides and Linear Stages
Product Number DV-130
Product Name Dovetail Sliding Assembly
Device Type Dovetail Slide
Unlock Full Specs
to access all available technical data

Similar Products

BIX Miniature Linear Stage - B-421 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 to 1.3 inch (13 to 33 mm)
Rated Speed 0.5512 in/sec (0.8400 m/min)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 20
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 19.69 inch (500 mm)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Motion - Slide Rail - FBL35S+406L - THK America, Inc.
Specs
Stroke or X-Axis Travel 12.01 inch (305 mm)
View Details