Newport MKS Right-Angle Bracket, IMS, RV120 and RV160 EQ180

Description
Newport's EQ180 bracket is ideal for mounting our IMS Series of linear stages and RV rotation stages for stable and stiff multi-axis positioning systems. The advanced precision technologies used in our products offer many benefits. Firstly, the well balanced design of the EQ brackets together with the high load capacity bearings used on our stages will considerably limit the stress generated by off centered loads on a motion axis; the lifetime of your system will thus be increased. Secondly, our brackets and stages have been engineered with the greatest care to ensure the best quality and performance. This results in 3D motion systems of high stiffness-to-weight ratio that provides higher system resonant frequency for faster motion and shorter settling times. Finally, the rigid, lightweight structure of our motion system also minimizes load induced positioning errors to give superior positioning accuracy. Note: When mounting IMS300V with EQ180, the maximum load capacity of IMS300V is limited to 100N.
Request a Quote
Description
Newport's EQ180 bracket is ideal for mounting our IMS Series of linear stages and RV rotation stages for stable and stiff multi-axis positioning systems. The advanced precision technologies used in our products offer many benefits. Firstly, the well balanced design of the EQ brackets together with the high load capacity bearings used on our stages will considerably limit the stress generated by off centered loads on a motion axis; the lifetime of your system will thus be increased. Secondly, our brackets and stages have been engineered with the greatest care to ensure the best quality and performance. This results in 3D motion systems of high stiffness-to-weight ratio that provides higher system resonant frequency for faster motion and shorter settling times. Finally, the rigid, lightweight structure of our motion system also minimizes load induced positioning errors to give superior positioning accuracy. Note: When mounting IMS300V with EQ180, the maximum load capacity of IMS300V is limited to 100N.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EQ180 is a right-angle bracket for vertically mounting IMS300, IMS400, RV120, and RV160 stages, made of black anodized aluminum with a weight of 9.6 kg. It features an adjustable vertical arm for orthogonal alignment and is compatible with both metric and English stages. The bracket supports XZ and XθY assemblies with specified stage combinations.

Datasheet Summary
Powered by GS/AI

The EQ180 is a right-angle bracket for vertically mounting IMS300, IMS400, RV120, and RV160 stages, made of black anodized aluminum with a weight of 9.6 kg. It features an adjustable vertical arm for orthogonal alignment and is compatible with both metric and English stages. The bracket supports XZ and XθY assemblies with specified stage combinations.

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Bracket, IMS, RV120 and RV160 - EQ180 - Newport MKS
Irvine, CA, United States
Right-Angle Bracket, IMS, RV120 and RV160
EQ180
Right-Angle Bracket, IMS, RV120 and RV160 EQ180
Newport's EQ180 bracket is ideal for mounting our IMS Series of linear stages and RV rotation stages for stable and stiff multi-axis positioning systems. The advanced precision technologies used in our products offer many benefits. Firstly, the well balanced design of the EQ brackets together with the high load capacity bearings used on our stages will considerably limit the stress generated by off centered loads on a motion axis; the lifetime of your system will thus be increased. Secondly, our brackets and stages have been engineered with the greatest care to ensure the best quality and performance. This results in 3D motion systems of high stiffness-to-weight ratio that provides higher system resonant frequency for faster motion and shorter settling times. Finally, the rigid, lightweight structure of our motion system also minimizes load induced positioning errors to give superior positioning accuracy. Note: When mounting IMS300V with EQ180, the maximum load capacity of IMS300V is limited to 100N.

Newport's EQ180 bracket is ideal for mounting our IMS Series of linear stages and RV rotation stages for stable and stiff multi-axis positioning systems. The advanced precision technologies used in our products offer many benefits. Firstly, the well balanced design of the EQ brackets together with the high load capacity bearings used on our stages will considerably limit the stress generated by off centered loads on a motion axis; the lifetime of your system will thus be increased. Secondly, our brackets and stages have been engineered with the greatest care to ensure the best quality and performance. This results in 3D motion systems of high stiffness-to-weight ratio that provides higher system resonant frequency for faster motion and shorter settling times. Finally, the rigid, lightweight structure of our motion system also minimizes load induced positioning errors to give superior positioning accuracy.
Note: When mounting IMS300V with EQ180, the maximum load capacity of IMS300V is limited to 100N.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number EQ180
Product Name Right-Angle Bracket, IMS, RV120 and RV160
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, Gothic-Arch Bearings, 25.4 mm Travel, M4 and M6 - 9063-XY-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details
XYZ Linear Stage, 25.4 mm, Crossed Roller Bearing, Y Pico, XZ Micro, Metric - 9067-XYZ-NPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, 25.4 mm Travel, M4 and M6, Vacuum - 9067-XYZ-R-V-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Orientation Right-Handed
View Details
Manual Linear Stage, ULTRAlign, 1.0 in. Crossed-Roller, Side Drive - 462-X-SD - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details