Maxwell Technologies, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors BMOD0002 P005 B02

Description
2.5F (EDLC) Supercapacitor 5V Radial, Can 85mOhm
Request a Quote Datasheet
Description
2.5F (EDLC) Supercapacitor 5V Radial, Can 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 589-BMOD0002P005B02-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
589-BMOD0002P005B02-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 589-BMOD0002P005B02-ND
2.5F (EDLC) Supercapacitor 5V Radial, Can 85mOhm

2.5F (EDLC) Supercapacitor 5V Radial, Can 85mOhm

Buy Now Datasheet
Singapore, Singapore
CAP 2.5F -10% +20% 5V T/H Product overview: BMOD0002 P005 B02 from Maxwell Technologies is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BMOD0002 P005 B02 can be used for catalog matching and distributor lookup.

CAP 2.5F -10% +20% 5V T/H Product overview: BMOD0002 P005 B02 from Maxwell Technologies is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BMOD0002 P005 B02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 589-BMOD0002P005B02-ND 61-BMOD0002 P005 B02
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors 5V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 2.50E6 microF 2.50E6 microF
Capacitance Tolerance 20 (+/- %) -10 (+/- %)
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details