Eteily Technologies India Pvt. Ltd. IRNSS L5 Passive Ceramic Patch Antenna 25*25*2mm ET-IRL5-252

Description
IRNSS L5 Passive Ceramic Antenna in Russia The IRNSS L5 SMD Passive Ceramic Antenna (25x25x2 mm) is engineered for high-precision satellite positioning, supporting the L2 frequency band across multiple global navigation systems. Its compact surface-mount design and passive ceramic construction ensure consistent and reliable performance, making it ideal for applications where accuracy and space efficiency are crucial. Key Features: ✅ Multi-Constellation Support: Compatible with GPS, GLONASS and Galileo systems on the L5 frequency band. ✅ Passive Ceramic Design: Durable, stable, and efficient in signal reception. ✅ SMD (Surface-Mount) Design: Space-efficient, perfect for integration into compact devices. ✅ Small Form Factor: Dimensions of 25x25x2 mm, ideal for embedded applications. ✅ L5 Band Compatibility: Suitable for high-precision and differential GPS applications. Applications: High-Precision Navigation: Used in systems requiring accurate positioning, such as surveying and geospatial mapping. Autonomous Vehicles and Drones: Provides accurate location data for autonomous navigation and control. Precision Agriculture: For applications requiring detailed land mapping and crop management. Geophysical Research: Supports scientific studies that require high-accuracy geospatial data. Military and Defence: Integrated into military-grade navigation systems for enhanced accuracy and reliability.
Request a Quote
Description
IRNSS L5 Passive Ceramic Antenna in Russia The IRNSS L5 SMD Passive Ceramic Antenna (25x25x2 mm) is engineered for high-precision satellite positioning, supporting the L2 frequency band across multiple global navigation systems. Its compact surface-mount design and passive ceramic construction ensure consistent and reliable performance, making it ideal for applications where accuracy and space efficiency are crucial. Key Features: ✅ Multi-Constellation Support: Compatible with GPS, GLONASS and Galileo systems on the L5 frequency band. ✅ Passive Ceramic Design: Durable, stable, and efficient in signal reception. ✅ SMD (Surface-Mount) Design: Space-efficient, perfect for integration into compact devices. ✅ Small Form Factor: Dimensions of 25x25x2 mm, ideal for embedded applications. ✅ L5 Band Compatibility: Suitable for high-precision and differential GPS applications. Applications: High-Precision Navigation: Used in systems requiring accurate positioning, such as surveying and geospatial mapping. Autonomous Vehicles and Drones: Provides accurate location data for autonomous navigation and control. Precision Agriculture: For applications requiring detailed land mapping and crop management. Geophysical Research: Supports scientific studies that require high-accuracy geospatial data. Military and Defence: Integrated into military-grade navigation systems for enhanced accuracy and reliability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IRNSS L5 Passive Ceramic Patch Antenna 25*25*2mm - ET-IRL5-252 - Eteily Technologies India Pvt. Ltd.
Bhopal, India
IRNSS L5 Passive Ceramic Patch Antenna 25*25*2mm
ET-IRL5-252
IRNSS L5 Passive Ceramic Patch Antenna 25*25*2mm ET-IRL5-252
IRNSS L5 Passive Ceramic Antenna in Russia The IRNSS L5 SMD Passive Ceramic Antenna (25x25x2 mm) is engineered for high-precision satellite positioning, supporting the L2 frequency band across multiple global navigation systems. Its compact surface-mount design and passive ceramic construction ensure consistent and reliable performance, making it ideal for applications where accuracy and space efficiency are crucial. Key Features: ✅ Multi-Constellation Support: Compatible with GPS, GLONASS and Galileo systems on the L5 frequency band. ✅ Passive Ceramic Design: Durable, stable, and efficient in signal reception. ✅ SMD (Surface-Mount) Design: Space-efficient, perfect for integration into compact devices. ✅ Small Form Factor: Dimensions of 25x25x2 mm, ideal for embedded applications. ✅ L5 Band Compatibility: Suitable for high-precision and differential GPS applications. Applications: High-Precision Navigation: Used in systems requiring accurate positioning, such as surveying and geospatial mapping. Autonomous Vehicles and Drones: Provides accurate location data for autonomous navigation and control. Precision Agriculture: For applications requiring detailed land mapping and crop management. Geophysical Research: Supports scientific studies that require high-accuracy geospatial data. Military and Defence: Integrated into military-grade navigation systems for enhanced accuracy and reliability.

IRNSS L5 Passive Ceramic Antenna in Russia

The IRNSS L5 SMD Passive Ceramic Antenna (25x25x2 mm) is engineered for high-precision satellite positioning, supporting the L2 frequency band across multiple global navigation systems. Its compact surface-mount design and passive ceramic construction ensure consistent and reliable performance, making it ideal for applications where accuracy and space efficiency are crucial.

Key Features:

✅ Multi-Constellation Support: Compatible with GPS, GLONASS and Galileo systems on the L5 frequency band.
✅ Passive Ceramic Design: Durable, stable, and efficient in signal reception.
✅ SMD (Surface-Mount) Design: Space-efficient, perfect for integration into compact devices.
✅ Small Form Factor: Dimensions of 25x25x2 mm, ideal for embedded applications.
✅ L5 Band Compatibility: Suitable for high-precision and differential GPS applications.

Applications:

High-Precision Navigation: Used in systems requiring accurate positioning, such as surveying and geospatial mapping.
Autonomous Vehicles and Drones: Provides accurate location data for autonomous navigation and control.
Precision Agriculture: For applications requiring detailed land mapping and crop management.
Geophysical Research: Supports scientific studies that require high-accuracy geospatial data.
Military and Defence: Integrated into military-grade navigation systems for enhanced accuracy and reliability.

Supplier's Site

Technical Specifications

  Eteily Technologies India Pvt. Ltd.
Product Category Antennas
Product Number ET-IRL5-252
Product Name IRNSS L5 Passive Ceramic Patch Antenna 25*25*2mm
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 3dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8683R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 3 dB
View Details
GLONASS L2 Passive Ceramic Patch Antenna (12x12x4mm) - ET-GPL2-124 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
865-868MHz 25dBi Yagi Antenna With RG58 Cable (L-1Mtr) + SMA Male St. Connector - ET-865825Y3-2L1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 864.0 to 868.0 MHz
View Details
GPS L1 Flexible PCB Antenna With 1.13mm Cable (L-10cm) + UFL (38*16mm) - ET-GPFPC-5L10CP39-U - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details