Maxtena Inc. Cellular/lte Antenna, 2.5-2.7Ghz, 3Dbi Rohs Compliant Maxtena MEA-2700-LTE

Description
CELLULAR/LTE ANTENNA, 2.5-2.7GHZ, 3DBI ROHS COMPLIANT: YES
Datasheet
Description
CELLULAR/LTE ANTENNA, 2.5-2.7GHZ, 3DBI ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cellular/lte Antenna, 2.5-2.7Ghz, 3Dbi Rohs Compliant Maxtena - 83AH9970 - Newark, An Avnet Company
Chicago, IL, United States
Cellular/lte Antenna, 2.5-2.7Ghz, 3Dbi Rohs Compliant Maxtena
83AH9970
Cellular/lte Antenna, 2.5-2.7Ghz, 3Dbi Rohs Compliant Maxtena 83AH9970
CELLULAR/LTE ANTENNA, 2.5-2.7GHZ, 3DBI ROHS COMPLIANT: YES

CELLULAR/LTE ANTENNA, 2.5-2.7GHZ, 3DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 83AH9970
Product Name Cellular/lte Antenna, 2.5-2.7Ghz, 3Dbi Rohs Compliant Maxtena
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1408066 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 1880.0 to ? MHz
View Details