Maxtena Inc. Whip Antenna, 1.71-2.7Ghz, 1Dbi Rohs Compliant Maxtena MEA-1700-LTE

Description
WHIP ANTENNA, 1.71-2.7GHZ, 1DBI ROHS COMPLIANT: YES
Datasheet
Description
WHIP ANTENNA, 1.71-2.7GHZ, 1DBI ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whip Antenna, 1.71-2.7Ghz, 1Dbi Rohs Compliant Maxtena - 83AH9969 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 1.71-2.7Ghz, 1Dbi Rohs Compliant Maxtena
83AH9969
Whip Antenna, 1.71-2.7Ghz, 1Dbi Rohs Compliant Maxtena 83AH9969
WHIP ANTENNA, 1.71-2.7GHZ, 1DBI ROHS COMPLIANT: YES

WHIP ANTENNA, 1.71-2.7GHZ, 1DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 83AH9969
Product Name Whip Antenna, 1.71-2.7Ghz, 1Dbi Rohs Compliant Maxtena
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Multi-Band Antennas - 1248867 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details