Maxtena Inc. Gps Antenna Tuning Kit, 1.575Ghz, Pcb; Antenna Type Maxtena M1575HCT-22P-KIT

Description
GPS ANTENNA TUNING KIT, 1.575GHZ, PCB; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:PCB; Gain:-0.5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes
Description
GPS ANTENNA TUNING KIT, 1.575GHZ, PCB; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:PCB; Gain:-0.5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gps Antenna Tuning Kit, 1.575Ghz, Pcb; Antenna Type Maxtena - 52Y3290 - Newark, An Avnet Company
Chicago, IL, United States
Gps Antenna Tuning Kit, 1.575Ghz, Pcb; Antenna Type Maxtena
52Y3290
Gps Antenna Tuning Kit, 1.575Ghz, Pcb; Antenna Type Maxtena 52Y3290
GPS ANTENNA TUNING KIT, 1.575GHZ, PCB; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:PCB; Gain:-0.5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

GPS ANTENNA TUNING KIT, 1.575GHZ, PCB; Antenna Type:GPS; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:PCB; Gain:-0.5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 52Y3290
Product Name Gps Antenna Tuning Kit, 1.575Ghz, Pcb; Antenna Type Maxtena
Polarization Circular; Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details