maxon Planetary Gearhead GP 22 AR Ø22 mm, 0.50 Nm 438992

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 AR Ø22 mm, 0.50 Nm - 438992 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 AR Ø22 mm, 0.50 Nm
438992
Planetary Gearhead GP 22 AR Ø22 mm, 0.50 Nm 438992
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 438992
Product Name Planetary Gearhead GP 22 AR Ø22 mm, 0.50 Nm
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4.4 (X : 1)
Rated Output Torque 4.42 In-lbs (5.1 kg-cm)
Maximum Input Power 0.0549 HP
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7 -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount (optional feature)
Shaft Alignment Right Angle
View Details
L Box Range - L Box - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 to 168 In-lbs (153 to 194 kg-cm)
View Details
K24 Ball Bearing Mini Motor Gearhead - K24-0-8 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 8 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details