parvalux by maxon L Box Range L Box

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box gearbox range is available with either bronze or composite gears and is capable of producing 15 – 22 Nm of torque across a range of gear ratios. With efficiencies of up to 90%, as well as a wide range of customisation options, the L Box is perfect for a myriad of applications. Contact our team today to discuss your requirements.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box gearbox range is available with either bronze or composite gears and is capable of producing 15 – 22 Nm of torque across a range of gear ratios. With efficiencies of up to 90%, as well as a wide range of customisation options, the L Box is perfect for a myriad of applications. Contact our team today to discuss your requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
L Box Range - L Box - parvalux by maxon
Taunton, MA, United States
L Box Range
L Box
L Box Range L Box
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box gearbox range is available with either bronze or composite gears and is capable of producing 15 – 22 Nm of torque across a range of gear ratios. With efficiencies of up to 90%, as well as a wide range of customisation options, the L Box is perfect for a myriad of applications. Contact our team today to discuss your requirements.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The L Box gearbox range is available with either bronze or composite gears and is capable of producing 15 – 22 Nm of torque across a range of gear ratios. With efficiencies of up to 90%, as well as a wide range of customisation options, the L Box is perfect for a myriad of applications. Contact our team today to discuss your requirements.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number L Box
Product Name L Box Range
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 to 168 In-lbs (153 to 194 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB80 30:1 - GB8030 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
LIW 1200:1 Composite - LIW-1200B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1200 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
SIW 36:1 Composite - SIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
L Box 60:1 Composite - L60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details