maxon Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1 363927

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1 - 363927 - maxon
Taunton, MA, USA
Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1
363927
Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1 363927
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363927
Product Name Screw Drive GP 32 S Ø32 mm, Metric spindle, M10 x 1
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 589 (X : 1)
Maximum Input Power 0.0114 HP
Maximum Input Speed 8000 rpm
Backlash 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
GB12 12.5:1 Bronze - GB12-12.5B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 12.5 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-73.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 73.4 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details