MaxLinear, Inc. Interface Transceiver IC XRT94L43IB-F

Description
IC INTERFACE SPECIALIZED 516BGA / Network Switches Interface 516-PBGA (35x35) Product overview: XRT94L43IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-XRT94L43IB-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INTERFACE SPECIALIZED 516BGA / Network Switches Interface 516-PBGA (35x35) Product overview: XRT94L43IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-XRT94L43IB-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
754-XRT94L43IB-F
Interface Transceiver IC 754-XRT94L43IB-F
IC INTERFACE SPECIALIZED 516BGA / Network Switches Interface 516-PBGA (35x35) Product overview: XRT94L43IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-XRT94L43IB-F can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 516BGA / Network Switches Interface 516-PBGA (35x35) Product overview: XRT94L43IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-XRT94L43IB-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Specialized - XRT94L43IB-F - 044078-XRT94L43IB-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - XRT94L43IB-F
044078-XRT94L43IB-F
Interface - Interface - Specialized - XRT94L43IB-F 044078-XRT94L43IB-F
Manufacturer: Exar Corporation Win Source Part Number: 044078-XRT94L43IB-F Packaging: Tray Applications: Network Switches Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 516-PBGA (35x35) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 044078-XRT94L43IB-F
Packaging: Tray
Applications: Network Switches
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 516-PBGA (35x35)
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - XRT94L43IB-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
XRT94L43IB-F
Specialized XRT94L43IB-F
Network Switches Interface 516-PBGA (35x35)

Network Switches Interface 516-PBGA (35x35)

Buy Now Datasheet
Interface - Specialized - XRT94L43IB-F - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
XRT94L43IB-F
Interface - Specialized XRT94L43IB-F
IC INTERFACE SPECIALIZED 516BGA

IC INTERFACE SPECIALIZED 516BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-XRT94L43IB-F 044078-XRT94L43IB-F XRT94L43IB-F XRT94L43IB-F
Product Name Interface Transceiver IC Interface - Interface - Specialized - XRT94L43IB-F Specialized Interface - Specialized
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details