Manufacturer: Exar Corporation
Win Source Part Number: 140632-XRT94L33IB
Packaging: Tray
Applications: Network Switches
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 504-TBGA (35x35)
Supply Voltage - Operating: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 504TBGA
Telecom Interface ICs Demapper
IC INTFACE SPECIALIZED 504TBGA
Network Switches Interface 504-TBGA (35x35)
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 140632-XRT94L33IB | XRT94L33IB | XRT94L33IB | XRT94L33IB | XRT94L33IB |
| Product Name | Interface - Interface - Specialized - XRT94L33IB | Interface - Specialized | Telecom Interface ICs | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 3.14 V ~ 3.47 V | Other | Other; 3.14V ~ 3.47V |