MaxLinear, Inc. Interface - Drivers, Receivers, Transceivers XRT91L32IQTR

Description
IC TRANSCEIVER FULL 100QFP
Description
IC TRANSCEIVER FULL 100QFP
Datasheet
Datasheet Summary
Powered by GS/AI

The XRT91L32IQTR is a fully integrated SONET/SDH transceiver designed for high-speed applications, supporting STS-12/STM-4 at 622.08 Mbps and STS-3/STM-1 at 155.52 Mbps. It features an on-chip Clock Multiplier Unit (CMU) that generates a high-speed transmit clock from a slower external reference, along with a Clock and Data Recovery (CDR) function that can be bypassed for external clock recovery. The device includes serial-to-parallel and parallel-to-serial converters with an 8-bit LVTTL interface, operating at 77.76 Mbps in STS-12/STM-4 mode and 19.44 Mbps in STS-3/STM-1 mode. The transceiver is equipped with diagnostics capabilities such as Loss of Signal (LOS) monitoring and automatic data muting upon LOS detection. It supports various loop-back modes and can synchronize timing with external devices. The XRT91L32IQTR operates at a supply voltage of 3.3V, with typical power dissipation of 660mW in STS-3/STM-1 mode and 800mW in STS-12/STM-4 mode. It is packaged in a 100-pin QFP and is suitable for applications in SONET/SDH transmission systems, add/drop multiplexers, and multi-service switches.

Datasheet Summary
Powered by GS/AI

The XRT91L32IQTR is a fully integrated SONET/SDH transceiver designed for high-speed applications, supporting STS-12/STM-4 at 622.08 Mbps and STS-3/STM-1 at 155.52 Mbps. It features an on-chip Clock Multiplier Unit (CMU) that generates a high-speed transmit clock from a slower external reference, along with a Clock and Data Recovery (CDR) function that can be bypassed for external clock recovery. The device includes serial-to-parallel and parallel-to-serial converters with an 8-bit LVTTL interface, operating at 77.76 Mbps in STS-12/STM-4 mode and 19.44 Mbps in STS-3/STM-1 mode. The transceiver is equipped with diagnostics capabilities such as Loss of Signal (LOS) monitoring and automatic data muting upon LOS detection. It supports various loop-back modes and can synchronize timing with external devices. The XRT91L32IQTR operates at a supply voltage of 3.3V, with typical power dissipation of 660mW in STS-3/STM-1 mode and 800mW in STS-12/STM-4 mode. It is packaged in a 100-pin QFP and is suitable for applications in SONET/SDH transmission systems, add/drop multiplexers, and multi-service switches.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - XRT91L32IQTR - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
XRT91L32IQTR
Interface - Drivers, Receivers, Transceivers XRT91L32IQTR
IC TRANSCEIVER FULL 100QFP

IC TRANSCEIVER FULL 100QFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number XRT91L32IQTR
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Transceiver ICs - 2312-DW3120SQ-ND - DigiKey
Specs
Device Type Transceiver
View Details
Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details