MaxLinear, Inc. Clock/Timing - Clock/Timing - Application Specific - XRT91L31IQ-F XRT91L31IQ-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1282399-XRT91L31IQ-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-FQFP Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVPECL, LVTTL PLL: Yes Main Purpose: Ethernet, SONET/SDH Family Name: XRT91L31 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 64-PQFP (10x10) Alternative Parts (Cross-Reference): XRT91L31IQ; XRT91L31IQTR-F; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1282399-XRT91L31IQ-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-FQFP Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVPECL, LVTTL PLL: Yes Main Purpose: Ethernet, SONET/SDH Family Name: XRT91L31 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 64-PQFP (10x10) Alternative Parts (Cross-Reference): XRT91L31IQ; XRT91L31IQTR-F; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - XRT91L31IQ-F - 1282399-XRT91L31IQ-F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - XRT91L31IQ-F
1282399-XRT91L31IQ-F
Clock/Timing - Clock/Timing - Application Specific - XRT91L31IQ-F 1282399-XRT91L31IQ-F
Manufacturer: Exar Corporation Win Source Part Number: 1282399-XRT91L31IQ-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-FQFP Frequency - Max: 622.08MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVPECL, LVTTL Output: LVCMOS, LVPECL, LVTTL PLL: Yes Main Purpose: Ethernet, SONET/SDH Family Name: XRT91L31 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 64-PQFP (10x10) Alternative Parts (Cross-Reference): XRT91L31IQ; XRT91L31IQTR-F; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282399-XRT91L31IQ-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-FQFP
Frequency - Max: 622.08MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVPECL, LVTTL
Output: LVCMOS, LVPECL, LVTTL
PLL: Yes
Main Purpose: Ethernet, SONET/SDH
Family Name: XRT91L31
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 64-PQFP (10x10)
Alternative Parts (Cross-Reference): XRT91L31IQ; XRT91L31IQTR-F;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC TXRX SONET/SDH 8BIT 64QFP - 3417-XRT91L31IQ-F - Utmel Electronic Limited
Hong Kong, China
IC TXRX SONET/SDH 8BIT 64QFP
3417-XRT91L31IQ-F
IC TXRX SONET/SDH 8BIT 64QFP 3417-XRT91L31IQ-F
IC TXRX SONET/SDH 8BIT 64QFP

IC TXRX SONET/SDH 8BIT 64QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers
Product Number 1282399-XRT91L31IQ-F 3417-XRT91L31IQ-F
Product Name Clock/Timing - Clock/Timing - Application Specific - XRT91L31IQ-F IC TXRX SONET/SDH 8BIT 64QFP
Package Type Surface Mount; SMD Surface Mount; PQFP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3.13 to 3.46 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details