Manufacturer: Exar Corporation
Win Source Part Number: 800190-XRT86VX38IB25
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: 256-FBGA
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.8V, 3.3V
Function: Framer, Line Interface Unit (LIU)
Interface: E1, J1, T1
Family Name: XRT86VX38
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): DS26401N+; XRT86VX38IB256; CX28348-12EBG; DS26401N; DS26401; DS26401NA2+; DS26401A2;
Introduction Date: June 15, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Framer E1/J1/T1 3.3V 256-Pin LFBGA Product overview: XRT86VX38IB256-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VX38IB256-F
Telecom Interface ICs 8Ch 1.544/2.048Mbps Framer/LIU w/R3 tech
Telecom IC Framer, Line Interface Unit (LIU) 256-FPBGA (17x17)
IC TELECOM INTERFACE 256FPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 800190-XRT86VX38IB256-F | 702-XRT86VX38IB256-F | XRT86VX38IB256-F | XRT86VX38IB256-F | XRT86VX38IB256-F |
| Product Name | Interface - Interface - Telecom - XRT86VX38IB256-F | 3.3V Interface Transceiver IC | Telecom Interface ICs | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Supply Voltage | Other; 1.8V~ 3.3V | 3.3V | 3.3V; Other; 1.8V, 3.3V | 3.3V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Rate | 2048 kbps | 2048 to ? kbps |