Framer E1/J1/T1 256-Pin FBGA Product overview: XRT86VX38AIB256-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VX38AIB256-
Manufacturer: MaxLinear Inc
Win Source Part Number: 904128-XRT86VX38AIB2
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Line Interface Unit (LIU) 256-FPBGA (17x17)
Package: 256-BGA
Package: Tray
Mounting: Surface Mount
Family Name: XRT86
Categories: Integrated Circuits (ICs)
Case / Package: 256-FPBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 90
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Telecom Interface ICs Lightning
Telecom IC Line Interface Unit (LIU) 256-FPBGA (17x17)
IC TELECOM INTERFACE 256FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-XRT86VX38AIB256-F | 904128-XRT86VX38AIB256-F | XRT86VX38AIB256-F | XRT86VX38AIB256-F | XRT86VX38AIB256-F |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - XRT86VX38AIB256-F | Telecom Interface ICs | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | FBGA | BGA; 256-FPBGA (17x17) | BGA; 256-BGA | BGA |