MaxLinear, Inc. Interface - Interface - Telecom - XRT86VL34IB XRT86VL34IB

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282396-XRT86VL34IB Packaging: Tray Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 225-BGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 225-BGA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282396-XRT86VL34IB Packaging: Tray Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 225-BGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 225-BGA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT86VL34IB - 1282396-XRT86VL34IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT86VL34IB
1282396-XRT86VL34IB
Interface - Interface - Telecom - XRT86VL34IB 1282396-XRT86VL34IB
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282396-XRT86VL34IB Packaging: Tray Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 225-BGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 225-BGA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282396-XRT86VL34IB
Packaging: Tray
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 225-BGA (19x19)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 225-BGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.3V

Buy Now
Interface Transceiver IC - 702-XRT86VL34IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT86VL34IB
Interface Transceiver IC 702-XRT86VL34IB
IC TELECOM INTERFACE 225BGA Product overview: XRT86VL34IB from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL34IB can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 225BGA Product overview: XRT86VL34IB from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL34IB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT86VL34IB
Integrated Circuits (ICs) - Interface - Telecom XRT86VL34IB
IC TELECOM INTERFACE 225BGA

IC TELECOM INTERFACE 225BGA

Supplier's Site
Telecom - XRT86VL34IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 225-BGA (19x19)

Telecom IC 225-BGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282396-XRT86VL34IB 702-XRT86VL34IB XRT86VL34IB XRT86VL34IB
Product Name Interface - Interface - Telecom - XRT86VL34IB Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Supply Voltage Other; 3.3V Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Ethernet Interface Ics - 1775523 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 34R3430R-4CV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details