The XRT86VL34IB-F is a four-channel DS1/E1/J1 framer and line interface unit (LIU) from Quarktwin Technology Ltd., designed for high-density telecommunications applications. It supports data rates of 1.544 Mbit/s and 2.048 Mbit/s, and features R3 technology, which includes relayless, reconfigurable, and redundancy capabilities. The device is equipped with independent framing synchronizers and slip buffers for each channel, allowing for flexible configuration and error management in accordance with ANSI and ITU-T specifications. This product includes three integrated HDLC controllers per channel for efficient data encapsulation and extraction, as well as extensive diagnostic capabilities such as loopbacks, performance monitoring, and error detection. The XRT86VL34IB-F operates within a temperature range of -40°C to +85°C and is housed in a 225-ball plastic ball grid array (PBGA) package. It is suitable for various applications including multiplexers, digital modems, and ISDN interfaces, making it a versatile choice for engineers looking to implement robust telecommunications solutions.
Framer DS1/E1/J1/T1 1.8V 225-Pin BGA Product overview: XRT86VL34IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL34IB-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 800188-XRT86VL34IB-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 225-BGA
Mounting: SMD
Operating Supply Voltage: 3.3V
Family Name: XRT86VL34
Categories: Integrated Circuits (ICs)
Manufacturer Package: 225-BGA (19x19)
Alternative Parts (Cross-Reference): XRT86VL34IB; XRT86VX38IB256; XRT86VX38IB256-F;
Introduction Date: April 15, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC TELECOM INTERFACE 225BGA
Telecom Interface ICs 4-Ch T1/E1/J1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-XRT86VL34IB-F | 800188-XRT86VL34IB-F | XRT86VL34IB-F | XRT86VL34IB-F | XRT86VL34IB-F |
| Product Name | 1.8V BGA Interface Transceiver IC | Interface - Interface - Telecom - XRT86VL34IB-F | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom Interface ICs |
| Device Type | Transceiver | Sensor Interface | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | 3.3V |