Manufacturer: Exar Corporation
Win Source Part Number: 800187-XRT85L61IGTR-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.47 V
Function: BITS Clock Extractor
Interface: E1, T1
Part Status: Obsolete(EOL)
Includes: Crystal-Less Digital Jitter Attenuator
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC TELECOM INTERFACE 28TSSOP Product overview: XRT85L61IGTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT85L61IGTR-F can be used for catalog matching and distributor lookup.
Telecom IC BITS Clock Extractor 28-TSSOP
IC TELECOM INTERFACE 28TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 800187-XRT85L61IGTR-F | 702-XRT85L61IGTR-F | XRT85L61IGTR-F | XRT85L61IGTR-F |
| Product Name | Interface - Interface - Telecom - XRT85L61IGTR-F | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 3.14 V ~ 3.47 V | Other; 3.14V ~ 3.47V | Other; 3.14V ~ 3.47V | Other |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |