IC TELECOM INTERFACE 28SOJ Product overview: XRT82D20IWTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT82D20IWTR-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 802602-XRT82D20IWTR-
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Function: Line Interface Unit (LIU)
Interface: LIU
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-SOJ
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
IC TELECOM INTERFACE 28SOJ
Telecom IC Line Interface Unit (LIU) 28-SOJ
IC TELECOM INTERFACE 28SOJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-XRT82D20IWTR-F | 802602-XRT82D20IWTR-F | XRT82D20IWTR-F | XRT82D20IWTR-F | XRT82D20IWTR-F |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - XRT82D20IWTR-F | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V |