Manufacturer: Exar Corporation
Win Source Part Number: 138827-XRT73LC04AIV-
Packaging: Tray
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-LQFP (20x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC TELECOM INTERFACE 144LQFP Product overview: XRT73LC04AIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT73LC04AIV-F can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 144LQFP
Telecom Interface ICs 4-Ch DS3, E3, STS-1
Telecom IC Line Interface Unit (LIU) 144-LQFP (20x20)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 138827-XRT73LC04AIV-F | 702-XRT73LC04AIV-F | XRT73LC04AIV-F | XRT73LC04AIV-F | XRT73LC04AIV-F |
| Product Name | Interface - Interface - Telecom - XRT73LC04AIV-F | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom Interface ICs | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Supply Voltage | Other; 3.135 V ~ 3.465 V | Other; 3.135V ~ 3.465V | Other | 5V | Other; 3.135V ~ 3.465V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |