MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT7295AEIW-F XRT7295AEIW-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800182-XRT7295AEIW-F Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 20-BSOJ (0.300", 7.62mm Width) Mounting: SMD Operating Supply Voltage: 5V Protocol: DS3, E3, STS-1 Number of Drivers/Receivers: 0/1 Part Status: Obsolete(EOL) Family Name: XRT7295AE Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOJ Alternative Parts (Cross-Reference): XRT7295AEIWTR; XRT7295AEIW; XRT7295AEIWTR-F; XRT7295ATIWTR; Introduction Date: January 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800182-XRT7295AEIW-F Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 20-BSOJ (0.300", 7.62mm Width) Mounting: SMD Operating Supply Voltage: 5V Protocol: DS3, E3, STS-1 Number of Drivers/Receivers: 0/1 Part Status: Obsolete(EOL) Family Name: XRT7295AE Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOJ Alternative Parts (Cross-Reference): XRT7295AEIWTR; XRT7295AEIW; XRT7295AEIWTR-F; XRT7295ATIWTR; Introduction Date: January 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT7295AEIW-F - 800182-XRT7295AEIW-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT7295AEIW-F
800182-XRT7295AEIW-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT7295AEIW-F 800182-XRT7295AEIW-F
Manufacturer: Exar Corporation Win Source Part Number: 800182-XRT7295AEIW-F Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 20-BSOJ (0.300", 7.62mm Width) Mounting: SMD Operating Supply Voltage: 5V Protocol: DS3, E3, STS-1 Number of Drivers/Receivers: 0/1 Part Status: Obsolete(EOL) Family Name: XRT7295AE Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOJ Alternative Parts (Cross-Reference): XRT7295AEIWTR; XRT7295AEIW; XRT7295AEIWTR-F; XRT7295ATIWTR; Introduction Date: January 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800182-XRT7295AEIW-F
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Operating Supply Voltage: 5V
Protocol: DS3, E3, STS-1
Number of Drivers/Receivers: 0/1
Part Status: Obsolete(EOL)
Family Name: XRT7295AE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOJ
Alternative Parts (Cross-Reference): XRT7295AEIWTR; XRT7295AEIW; XRT7295AEIWTR-F; XRT7295ATIWTR;
Introduction Date: January 12, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-XRT7295AEIW-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-XRT7295AEIW-F
Interface Transceiver IC 710-XRT7295AEIW-F
IC RECEIVER 0/1 20SOJ Product overview: XRT7295AEIW-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7295AEIW-F can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 20SOJ Product overview: XRT7295AEIW-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT7295AEIW-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XRT7295AEIW-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XRT7295AEIW-F
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XRT7295AEIW-F
IC RECEIVER 0/1 20SOJ

IC RECEIVER 0/1 20SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800182-XRT7295AEIW-F 710-XRT7295AEIW-F XRT7295AEIW-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT7295AEIW-F Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface Transceiver IC - 722-SI2404-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Specialized - 34R3430-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details