MaxLinear, Inc. Interface - Interface - Telecom - XRT71D04IV XRT71D04IV

Description
Manufacturer: Exar Corporation Win Source Part Number: 1282365-XRT71D04IV Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 5.25 V Function: Attenuator Interface: Serial Part Status: Obsolete(EOL) Family Name: XRT71D04 Categories: Integrated Circuits (ICs) Operating Supply Current: 140mA Manufacturer Homepage: www.exar.com Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): XRT71D04IVTR; XRT71D04IV-F; Introduction Date: April 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1282365-XRT71D04IV Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 5.25 V Function: Attenuator Interface: Serial Part Status: Obsolete(EOL) Family Name: XRT71D04 Categories: Integrated Circuits (ICs) Operating Supply Current: 140mA Manufacturer Homepage: www.exar.com Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): XRT71D04IVTR; XRT71D04IV-F; Introduction Date: April 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT71D04IV - 1282365-XRT71D04IV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT71D04IV
1282365-XRT71D04IV
Interface - Interface - Telecom - XRT71D04IV 1282365-XRT71D04IV
Manufacturer: Exar Corporation Win Source Part Number: 1282365-XRT71D04IV Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 5.25 V Function: Attenuator Interface: Serial Part Status: Obsolete(EOL) Family Name: XRT71D04 Categories: Integrated Circuits (ICs) Operating Supply Current: 140mA Manufacturer Homepage: www.exar.com Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): XRT71D04IVTR; XRT71D04IV-F; Introduction Date: April 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282365-XRT71D04IV
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 80-LQFP
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.25 V
Function: Attenuator
Interface: Serial
Part Status: Obsolete(EOL)
Family Name: XRT71D04
Categories: Integrated Circuits (ICs)
Operating Supply Current: 140mA
Manufacturer Homepage: www.exar.com
Manufacturer Package: 80-TQFP (14x14)
Alternative Parts (Cross-Reference): XRT71D04IVTR; XRT71D04IV-F;
Introduction Date: April 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad Interface Transceiver IC - 702-XRT71D04IV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
702-XRT71D04IV
Quad Interface Transceiver IC 702-XRT71D04IV
4 CHANNEL E3/DS3/STS-1 JITTER ATTENUATOR, STS-1 TO DS3 DESYNCHRONIZER Product overview: XRT71D04IV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT71D04IV can be used for catalog matching and distributor lookup.

4 CHANNEL E3/DS3/STS-1 JITTER ATTENUATOR, STS-1 TO DS3 DESYNCHRONIZER Product overview: XRT71D04IV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT71D04IV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT71D04IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
XRT71D04IV
Telecom XRT71D04IV
Telecom IC Attenuator 80-TQFP (14x14)

Telecom IC Attenuator 80-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282365-XRT71D04IV 702-XRT71D04IV XRT71D04IV
Product Name Interface - Interface - Telecom - XRT71D04IV Quad Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.135 V ~ 5.25 V Other; 3.135V ~ 5.25V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Power Switch ICs - 2281603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9804AJSTZRL - 910090-AD9804AJSTZRL - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers