MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT6165CD-F XRT6165CD-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 735935-XRT6165CD-F Packaging: Tube Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 735935-XRT6165CD-F Packaging: Tube Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT6165CD-F - 735935-XRT6165CD-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT6165CD-F
735935-XRT6165CD-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT6165CD-F 735935-XRT6165CD-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 735935-XRT6165CD-F Packaging: Tube Type: Transceiver Mounting Style: SMD Number of Drivers/Receivers: 1/1 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-SOIC Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 735935-XRT6165CD-F
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-SOIC
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Interface Transceiver IC - 710-XRT6165CD-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-XRT6165CD-F
Interface Transceiver IC 710-XRT6165CD-F
IC TRANSCEIVER FULL 1/1 24SOIC Product overview: XRT6165CD-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT6165CD-F can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 1/1 24SOIC Product overview: XRT6165CD-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT6165CD-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XRT6165CD-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XRT6165CD-F
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XRT6165CD-F
IC TRANSCEIVER FULL 1/1 24SOIC

IC TRANSCEIVER FULL 1/1 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 735935-XRT6165CD-F 710-XRT6165CD-F XRT6165CD-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT6165CD-F Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913977 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface - Interface - Specialized - IP4787CZ32Y - 1045705-IP4787CZ32Y - Win Source Electronics
Specs
Supply Voltage Other; 5V
Package Type 32-HVQFN (5x5)
View Details
3 suppliers
Interface Transceiver IC - 702-SI32281-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers