PCM Transceiver, 1-Func, Bipolar, PDSO16, 0.300 INCH, GREEN, SOIC-16 Product overview: XRT6164CD-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT6164CD-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 031747-XRT6164CD-F
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/1
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER FULL 1/1 16SOIC
EXAR XRT6164CD-F TRX, INTERFACE, DIGITAL LINE, 16SOIC
Telecom Interface ICs 5V 1.544Mbps temp 0C to 70C
IC TRANSCEIVER FULL 1/1 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-XRT6164CD-F | 031747-XRT6164CD-F | XRT6164CD-F | 3417-XRT6164CD-F | XRT6164CD-F | XRT6164CD-F |
| Product Name | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - XRT6164CD-F | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | EXAR XRT6164CD-F TRX, INTERFACE, DIGITAL LINE, 16SOIC | Telecom Interface ICs | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | ||
| Operating Temperature | 0 C (32 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other | 5V; Other; 5V | 5V | Other; 4.75V ~ 5.25V |