Line Interface Unit 2.048Mbps E1 Short 16-Pin SOIC W Product overview: XRT59L91ID-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT59L91ID-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 214641-XRT59L91ID-F
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: XRT59L91
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.13 V to 3.46 V
Alternative Parts (Cross-Reference): XRT59L91IDTR-F;
Introduction Date: January 10, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC TELECOM INTERFACE 16SOIC
IC TELECOM INTERFACE 16SOIC
Telecom Interface ICs 3.3V or 5V Sngl E1 temp -45 to 85C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-XRT59L91ID-F | 214641-XRT59L91ID-F | XRT59L91ID-F | XRT59L91ID-F | XRT59L91ID-F | XRT59L91ID-F |
| Product Name | SOIC Interface Transceiver IC | Interface - Interface - Telecom - XRT59L91ID-F | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom Interface ICs |
| Device Type | Transceiver | Sensor Interface | ||||
| Data Rate | 2.05 kbps | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC W | SOIC; 16-SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; 16-SOIC (0.295", 7.50mm Width) | SOIC-16 |