MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L59AIGTR-F XRD98L59AIGTR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119612-XRD98L59AIGT R-F Packaging: Reel - TR Power (Watts): 120mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119612-XRD98L59AIGT R-F Packaging: Reel - TR Power (Watts): 120mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L59AIGTR-F - 1119612-XRD98L59AIGTR-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L59AIGTR-F
1119612-XRD98L59AIGTR-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L59AIGTR-F 1119612-XRD98L59AIGTR-F
Manufacturer: Exar Corporation Win Source Part Number: 1119612-XRD98L59AIGT R-F Packaging: Reel - TR Power (Watts): 120mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119612-XRD98L59AIGTR-F
Packaging: Reel - TR
Power (Watts): 120mW
Number of Bits: 10
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1119612-XRD98L59AIGTR-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L59AIGTR-F
Package Type SSOP; SOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
16-bit 3.6V Analog Switch and Multiplexer IC - 743-74CB3Q16244DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers