MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACU-F XRD98L23ACU-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 758182-XRD98L23ACU-F Packaging: Tube Package: 20-SSOP (0.209", 5.30mm Width) Power (Watts): 75mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 8 Family Name: XRD98L23 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): XRD98L23ACU; XRD98L23ACD; XRD98L23ACD-F; Introduction Date: November 01, 2002 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 758182-XRD98L23ACU-F Packaging: Tube Package: 20-SSOP (0.209", 5.30mm Width) Power (Watts): 75mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 8 Family Name: XRD98L23 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): XRD98L23ACU; XRD98L23ACD; XRD98L23ACD-F; Introduction Date: November 01, 2002 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACU-F - 758182-XRD98L23ACU-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACU-F
758182-XRD98L23ACU-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACU-F 758182-XRD98L23ACU-F
Manufacturer: Exar Corporation Win Source Part Number: 758182-XRD98L23ACU-F Packaging: Tube Package: 20-SSOP (0.209", 5.30mm Width) Power (Watts): 75mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 8 Family Name: XRD98L23 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): XRD98L23ACU; XRD98L23ACD; XRD98L23ACD-F; Introduction Date: November 01, 2002 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 758182-XRD98L23ACU-F
Packaging: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Power (Watts): 75mW
Operating Supply Voltage: 3 V ~ 3.6 V
Voltage - Supply, Digital: 3 V ~ 3.6 V
Number of Channels: 3
Part Status: Obsolete(EOL)
Resolution: 8
Family Name: XRD98L23
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): XRD98L23ACU; XRD98L23ACD; XRD98L23ACD-F;
Introduction Date: November 01, 2002
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 758182-XRD98L23ACU-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD98L23ACU-F
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers