Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIPBS ADS1292RIPBS

Description
Manufacturer: Texas Instruments Win Source Part Number: 810780-ADS1292RIPBS Packaging: Tube Power (Watts): 740μW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 3.6V Number of Channels: 2 Supplier Device Package: 32-TQFP (5x5) Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Part Number Series: ADS1292
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 810780-ADS1292RIPBS Packaging: Tube Power (Watts): 740μW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 3.6V Number of Channels: 2 Supplier Device Package: 32-TQFP (5x5) Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Part Number Series: ADS1292
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIPBS - 810780-ADS1292RIPBS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIPBS
810780-ADS1292RIPBS
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIPBS 810780-ADS1292RIPBS
Manufacturer: Texas Instruments Win Source Part Number: 810780-ADS1292RIPBS Packaging: Tube Power (Watts): 740μW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 1.7V ~ 3.6V Number of Channels: 2 Supplier Device Package: 32-TQFP (5x5) Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Part Number Series: ADS1292

Manufacturer: Texas Instruments
Win Source Part Number: 810780-ADS1292RIPBS
Packaging: Tube
Power (Watts): 740μW
Number of Bits: 24
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.7V ~ 3.6V
Number of Channels: 2
Supplier Device Package: 32-TQFP (5x5)
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Part Number Series: ADS1292

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 810780-ADS1292RIPBS
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADS1292RIPBS
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-4554-2-ND - DigiKey
Specs
Switch Type SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 10 ohms
View Details
4 suppliers