MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9836ACG XRD9836ACG

Description
Manufacturer: Exar Corporation Win Source Part Number: 1282331-XRD9836ACG Packaging: Tube Package: 48-TSSOP (0.240", 6.10mm Width) Power (Watts): 500mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 16 Family Name: XRD9836 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): XRD9836ACGTR-F; XRD9836ACG-F; Introduction Date: August 15, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1282331-XRD9836ACG Packaging: Tube Package: 48-TSSOP (0.240", 6.10mm Width) Power (Watts): 500mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 16 Family Name: XRD9836 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): XRD9836ACGTR-F; XRD9836ACG-F; Introduction Date: August 15, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9836ACG - 1282331-XRD9836ACG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9836ACG
1282331-XRD9836ACG
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9836ACG 1282331-XRD9836ACG
Manufacturer: Exar Corporation Win Source Part Number: 1282331-XRD9836ACG Packaging: Tube Package: 48-TSSOP (0.240", 6.10mm Width) Power (Watts): 500mW Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 16 Family Name: XRD9836 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): XRD9836ACGTR-F; XRD9836ACG-F; Introduction Date: August 15, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282331-XRD9836ACG
Packaging: Tube
Package: 48-TSSOP (0.240", 6.10mm Width)
Power (Watts): 500mW
Operating Supply Voltage: 3 V ~ 3.6 V
Voltage - Supply, Digital: 3 V ~ 3.6 V
Number of Channels: 3
Part Status: Obsolete(EOL)
Resolution: 16
Family Name: XRD9836
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): XRD9836ACGTR-F; XRD9836ACG-F;
Introduction Date: August 15, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1282331-XRD9836ACG
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9836ACG
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs - ACT88422 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 36 ball WLCSP
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers