Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-170/NOPB ADCS9888CVH-170/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 767793-ADCS9888CVH-1 70/NOPB Packaging: Tray Package: 128-BFQFP Power (Watts): 1.3W Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 8 Family Name: ADCS9888 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-PQFP (14x20) Alternative Parts (Cross-Reference): ADCS9888CVH-170; Introduction Date: November 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 767793-ADCS9888CVH-1 70/NOPB Packaging: Tray Package: 128-BFQFP Power (Watts): 1.3W Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 8 Family Name: ADCS9888 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-PQFP (14x20) Alternative Parts (Cross-Reference): ADCS9888CVH-170; Introduction Date: November 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-170/NOPB - 767793-ADCS9888CVH-170/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-170/NOPB
767793-ADCS9888CVH-170/NOPB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-170/NOPB 767793-ADCS9888CVH-170/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 767793-ADCS9888CVH-1 70/NOPB Packaging: Tray Package: 128-BFQFP Power (Watts): 1.3W Operating Supply Voltage: 3 V ~ 3.6 V Voltage - Supply, Digital: 3 V ~ 3.6 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 8 Family Name: ADCS9888 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-PQFP (14x20) Alternative Parts (Cross-Reference): ADCS9888CVH-170; Introduction Date: November 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767793-ADCS9888CVH-170/NOPB
Packaging: Tray
Package: 128-BFQFP
Power (Watts): 1.3W
Operating Supply Voltage: 3 V ~ 3.6 V
Voltage - Supply, Digital: 3 V ~ 3.6 V
Number of Channels: 3
Part Status: Obsolete(EOL)
Resolution: 8
Family Name: ADCS9888
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-PQFP (14x20)
Alternative Parts (Cross-Reference): ADCS9888CVH-170;
Introduction Date: November 01, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 767793-ADCS9888CVH-170/NOPB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ADCS9888CVH-170/NOPB
Supply Voltage (VS) 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC4052DB,118-ND - DigiKey
Specs
Switch Type SP4T
Supply Voltage (VS) 1.5 to 10 volts
Ron 150 ohms
View Details
4 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers