MaxLinear, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9827ACD-F XRD9827ACD-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800166-XRD9827ACD-F Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Power (Watts): 200mW Operating Supply Voltage: 3 V ~ 5.5 V Voltage - Supply, Digital: 3 V ~ 5.5 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 12 Family Name: XRD9827 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XRD9827ACD; XRD9827ACDTR; XRD9827ACU; XRD9827ACU-F; Introduction Date: December 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800166-XRD9827ACD-F Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Power (Watts): 200mW Operating Supply Voltage: 3 V ~ 5.5 V Voltage - Supply, Digital: 3 V ~ 5.5 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 12 Family Name: XRD9827 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XRD9827ACD; XRD9827ACDTR; XRD9827ACU; XRD9827ACU-F; Introduction Date: December 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9827ACD-F - 800166-XRD9827ACD-F - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9827ACD-F
800166-XRD9827ACD-F
Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9827ACD-F 800166-XRD9827ACD-F
Manufacturer: Exar Corporation Win Source Part Number: 800166-XRD9827ACD-F Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Power (Watts): 200mW Operating Supply Voltage: 3 V ~ 5.5 V Voltage - Supply, Digital: 3 V ~ 5.5 V Number of Channels: 3 Part Status: Obsolete(EOL) Resolution: 12 Family Name: XRD9827 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): XRD9827ACD; XRD9827ACDTR; XRD9827ACU; XRD9827ACU-F; Introduction Date: December 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800166-XRD9827ACD-F
Packaging: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Power (Watts): 200mW
Operating Supply Voltage: 3 V ~ 5.5 V
Voltage - Supply, Digital: 3 V ~ 5.5 V
Number of Channels: 3
Part Status: Obsolete(EOL)
Resolution: 12
Family Name: XRD9827
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): XRD9827ACD; XRD9827ACDTR; XRD9827ACU; XRD9827ACU-F;
Introduction Date: December 01, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 800166-XRD9827ACD-F
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - XRD9827ACD-F
Supply Voltage (VS) 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - ADG3241BKSZ-REEL7 - 860009-ADG3241BKSZ-REEL7 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SC-70; SC-70-6
View Details
0.1 - 12 GHz, 20 Watt, High Power GaN SPDT Switch - TGS2352-2 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers