Texas Instruments CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4053BM96G4

Description
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BM96G4 - Texas Instruments
Dallas, TX, United States
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion
CD4053BM96G4
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion CD4053BM96G4
CMOS Triple 2-Channel Analog Multiplexer/Demultip lexer with Logic-Level Conversion 16-SOIC -55 to 125

CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion 16-SOIC -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G4 - 128840-CD4053BM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G4
128840-CD4053BM96G4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G4 128840-CD4053BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 128840-CD4053BM96G4 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 30MHz Crosstalk: -40dB @ 6MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 240 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 20 V Dual Supply Voltage(V±): ±2.5 V to 9 V Channel Capacitance(CS off, CD off): 0.2pF, 9pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 128840-CD4053BM96G4
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 30MHz
Crosstalk: -40dB @ 6MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 9pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-31509-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-31509-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-31509-6-ND
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-31509-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-31509-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-31509-2-ND
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
20V 30MHz SOIC Analog Switch and Multiplexer IC
747-CD4053BM96G4
20V 30MHz SOIC Analog Switch and Multiplexer IC 747-CD4053BM96G4
3-Ch Analog Mux/Demux, 20V, 30MHz, SOIC Product overview: CD4053BM96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 30MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BM96G4 can be used for catalog matching and distributor lookup.

3-Ch Analog Mux/Demux, 20V, 30MHz, SOIC Product overview: CD4053BM96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20V, 30MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BM96G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD4053BM96G4
Interface - Analog Switches, Multiplexers, Demultiplexers CD4053BM96G4
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD4053BM96G4
Analog Switches, Multiplexers, Demultiplexers CD4053BM96G4
3 Circuit IC Switch 2:1 240Ohm 16-SOIC

3 Circuit IC Switch 2:1 240Ohm 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4053BM96G4 128840-CD4053BM96G4 296-31509-6-ND 747-CD4053BM96G4 CD4053BM96G4 CD4053BM96G4
Product Name CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G4 Analog Switches, Multiplexers, Demultiplexers 20V 30MHz SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 3 X SPDT 2x1 2x1
Applications Military
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 5 to 18 volts 3 to 20 volts 2.5 to 20 volts 18 volts
Ron 125 ohms 240 ohms 5 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

20MHz 18V Analog Switch and Multiplexer IC - 747-CD4051BNSRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
Bandwidth 20 MHz
View Details
2 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292DLRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers