Manufacturer: Exar Corporation
Win Source Part Number: 087087-XR88C92CV-F
Packaging: Tray
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 230.4Kbps
FIFO's: 8 Byte
With Auto Flow Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-LQFP (10x10)
Supply Voltage - Operating: 2.97 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC UART FIFO DUAL 44LQFP Product overview: XR88C92CV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR88C92CV-F can be used for catalog matching and distributor lookup.
UART IC 2, DUART Channel 8 Byte 44-LQFP (10x10)
IC UART FIFO DUAL 44LQFP
IC UART FIFO DUAL 44LQFP
UART IC 2, DUART Channel 8 Byte 44-LQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 087087-XR88C92CV-F | 714-XR88C92CV-F | 1016-1884-ND | XR88C92CV-F | XR88C92CV-F | XR88C92CV-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C92CV-F | Dual Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 2.97 V ~ 5.5 V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V |
| Data Rate | 230 kbps | 230 kbps | 230 kbps | 230 kbps | 230 kbps | |
| Package Type | QFP; 44-LQFP (10x10) | Tray | LQFP; 44-LQFP | QFP; 44-LQFP | QFP | QFP; LQFP; 44-LQFP |