UART IC 2, DUART Channel 8 Byte 44-PLCC (16.59x16.59)
IC UART FIFO DUAL 44PLCC Product overview: XR88C92CJ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-XR88C92CJ-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 044038-XR88C92CJ-F
Packaging: Tube/Rail
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 230.4Kbps
FIFO's: 8 Byte
With Auto Flow Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 2.97 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC UART FIFO DUAL 44PLCC
UART Interface IC Dual Channel UART
IC UART FIFO DUAL 44PLCC
UART IC 2, DUART Channel 8 Byte 44-PLCC (16.59x16.59)
8Byte 2 PLCC-44(16.59x16.59)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1573-5-ND | 714-XR88C92CJ-F | 044038-XR88C92CJ-F | XR88C92CJ-F | XR88C92CJ-F | XR88C92CJ-F | XR88C92CJ-F | XR88C92CJ-F |
| Product Name | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR88C92CJ-F | UARTs (Universal Asynchronous Receiver Transmitter) | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Communication Interface Chip/UART/485/232 >> UART |
| Device Type | Receiver; UART | Transceiver | Receiver; Sensor Interface | Receiver; UART | UART | |||
| Supply Voltage | Other; 2.97V ~ 5.5V | Other; 2.97V ~ 5.5V | Other; 2.97 V ~ 5.5 V | Other; 2.97V ~ 5.5V | Other | Other; 2.97V ~ 5.5V | Other; 2.97V~5.5V | |
| Data Rate | 230 kbps | 1000 kbps | 230 kbps | 230 kbps | 1000 to ? kbps | 230 kbps | 230 kbps | |
| Package Type | 44-LCC (J-Lead) | Tube | PLCC; 44-PLCC (16.58x16.58) | 44-LCC (J-Lead) | PLCC-44 | 44-LCC (J-Lead) | PLCC |